SiTime Corporation Spread Spectrum Oscillators SiT9005AI-21-18DD120.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, with supply voltages from 1.62 V to 3.63 V and typical current consumption of 5.0 mA at 1.8 V. Spread spectrum options include center and down spread from ±0.125% to ±2%, and ±0.25% to -4%, respectively, with triangular or Hershey-kiss modulation profiles. Rise and fall times are programmable from 0.25 to 40 ns. It features pin1 functionality for standby, output enable, or spread disable, and a startup time of 5 ms. The device is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, with supply voltages from 1.62 V to 3.63 V and typical current consumption of 5.0 mA at 1.8 V. Spread spectrum options include center and down spread from ±0.125% to ±2%, and ±0.25% to -4%, respectively, with triangular or Hershey-kiss modulation profiles. Rise and fall times are programmable from 0.25 to 40 ns. It features pin1 functionality for standby, output enable, or spread disable, and a startup time of 5 ms. The device is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-21-18DD120.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-21-18DD120.000000
Spread Spectrum Oscillators SiT9005AI-21-18DD120.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-21-18DD120.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details