The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It offers programmable rise/fall times from 0.25 to 40 ns, spread spectrum options from ±0.125% to ±2% center or -0.25% to -4% down spread with triangular or Hershey-kiss profiles, and frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. The device operates from 1.62 to 3.63 V, consumes 4.0 mA typical at 1.8 V, and has a startup time of 5 ms. Pin 1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-13H33EH25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |