SiTime Corporation Spread Spectrum Oscillators SiT9005AI-13-25EB40.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center and down spread options up to ±2% and ±4%, triangular or Hershey-kiss modulation profiles, and programmable rise/fall times from 0.25 to 40 ns. It operates from -40°C to 85°C with ±20 ppm frequency stability, consumes 4.0 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. Available in QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², it features pin1 controls for standby, output enable, or spread disable, a 5 ms startup time, and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz XO's.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center and down spread options up to ±2% and ±4%, triangular or Hershey-kiss modulation profiles, and programmable rise/fall times from 0.25 to 40 ns. It operates from -40°C to 85°C with ±20 ppm frequency stability, consumes 4.0 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. Available in QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², it features pin1 controls for standby, output enable, or spread disable, a 5 ms startup time, and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz XO's.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-13-25EB40.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-13-25EB40.000000
Spread Spectrum Oscillators SiT9005AI-13-25EB40.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-13-25EB40.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details