SiTime Corporation Spread Spectrum Oscillators SIT9005AI-11-18EA42.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation and programmable rise/fall times. It is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², with SOT23-5 available upon request. The device operates from -40°C to 85°C with frequency stability as low as ±20 ppm and supply voltage ranges from 1.62 V to 3.63 V. Typical current consumption is 4.0 mA at 1.8 V. It supports spread spectrum options from ±0.125% to ±2% center spread or -0.25% to -4% down spread with triangular or Hershey-kiss profiles. The part is RoHS and REACH compliant, offers a 5 ms startup time, and includes pin1 functions for standby, output enable, or spread disable.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation and programmable rise/fall times. It is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², with SOT23-5 available upon request. The device operates from -40°C to 85°C with frequency stability as low as ±20 ppm and supply voltage ranges from 1.62 V to 3.63 V. Typical current consumption is 4.0 mA at 1.8 V. It supports spread spectrum options from ±0.125% to ±2% center spread or -0.25% to -4% down spread with triangular or Hershey-kiss profiles. The part is RoHS and REACH compliant, offers a 5 ms startup time, and includes pin1 functions for standby, output enable, or spread disable.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SIT9005AI-11-18EA42.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SIT9005AI-11-18EA42.000000
Spread Spectrum Oscillators SIT9005AI-11-18EA42.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9005AI-11-18EA42.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.075000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details