The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with integrated EMI reduction features, including adjustable spread spectrum modulation and programmable rise/fall times. It operates over a temperature range of -40°C to 85°C and has frequency stability as tight as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and consumes 4.0 mA typical at 1.8 V. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². Pin 1 supports standby, output enable, or spread disable functions. The part is RoHS and REACH compliant, with a 5 ms startup time and cycle-to-cycle jitter as low as 8.5 ps at 40 MHz.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-71-33NP36.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |