The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C, operates on supply voltages from 1.62 V to 3.63 V, and draws 4.0 mA typical current at 1.8 V. The device features programmable rise/fall times from 0.25 to 40 ns, selectable spread spectrum profiles (triangular or Hershey-kiss) with center spread up to ±2% or down spread to -4%, and a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AC-23H33ED35.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |