The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering configurable spread percentages from ±0.125% to ±2% center or -0.25% to -4% down, and triangular or Hershey-kiss profiles. It supports programmable rise/fall times from 0.25 to 40 ns, has a frequency stability of ±20 ppm, and operates from -40°C to 85°C. Available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², it consumes 4.0 mA typical at 1.8 V and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable functions. It is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-23D33NP4.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |