The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering ±0.125% to ±2% center spread or -0.25% to -4% down spread in ±0.125% steps, and selectable triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns, operates from -40°C to 85°C, and has ±20 ppm frequency stability over temperature, voltage, and aging. It features low power consumption of 4.0 mA typical at 1.8 V, 5 ms startup time, and industry-standard QFN packages in 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm² sizes. Pin 1 supports standby, output enable, or spread disable functions. The device is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-23D33EP8.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |