The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with integrated spread spectrum for EMI reduction, offering triangular or Hershey-kiss modulation profiles and programmable rise/fall times from 0.25 to 40 ns. It supports frequency accuracy to six decimal places and operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. The device is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with a typical current consumption of 4.0 mA at 1.8 V. It features pin1 modes for standby, output enable, or spread disable, a 5 ms startup time, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards. Pin 1 supports external control via OE/ST/NC/SD functionality, and a 0.1 µF decoupling capacitor on Vdd is required. The part is a pin-to-pin drop-in replacement for quartz-based XOs.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-23-33NP4.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |