The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features, including programmable spread spectrum options from ±0.125% to ±2% center spread or -0.25% to -4% down spread, and triangular or Hershey-kiss modulation profiles. It offers 8 rise/fall time settings from 0.25 to 40 ns, ±20 ppm frequency stability over -40°C to 85°C, and operates from 1.62 to 3.63 V with a typical current draw of 5.0 mA at 1.8 V. The device supports pin1 functions for standby, output enable, or spread disable, has a startup time of 5 ms, and comes in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It is RoHS and REACH compliant, Pb-free, and meets MIL-STD-883F and JESD22 environmental standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-13H33DO1.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |