The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with spread spectrum modulation options including center and down spread profiles at ±0.125% to ±2% and -0.25% to -4% respectively, and selectable triangular or Hershey-kiss modulation shapes. It offers programmable rise/fall times from 0.25 to 40 ns, ±20 ppm frequency stability over industrial temperature range (-40°C to 85°C), and operates from 1.62 to 3.63 V supply with 4.0 mA typical current draw at 1.8 V. The device supports pin1 functions for standby, output enable, or spread disable, has a 5 ms startup time, and is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-11H33SB12.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |