The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 × 1.6, 2.5 × 2.0, or 3.2 × 2.5 mm². It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, with typical current consumption of 4.0 mA at 1.8 V. The device supports programmable rise/fall times from 0.25 to 40 ns and multiple spread spectrum profiles including center and down spread modes with options from ±0.125% to ±2%. It features a 5 ms startup time, pin1 functionality for standby or output enable, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-11-33SC45.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |