The SiT9005 series is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers center spread from ±0.125% to ±2% in 0.125% steps and down spread from -0.25% to -4% in -0.25% steps, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over -40°C to 85°C, and power consumption is 4.0 mA typical at 1.8 V. It supports programmable rise/fall times of 0.25 to 40 ns, has a 5 ms startup time, and is pin-compatible with quartz XOs. The device operates from 1.62 V to 3.63 V, is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005A-71-0001 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |