The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features, including selectable center or down spread spectrum modulation and programmable rise/fall times from 0.25 to 40 ns. It offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C, operates from 1.62 V to 3.63 V, and consumes 4.0 mA typical at 1.8 V. Startup time is 5 ms. The device is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², and supports pin-to-pin replacement of quartz XO's. Pin 1 supports standby, output enable, or spread disable modes. It has a cycle-to-cycle jitter of 15 ps maximum and complies with RoHS and REACH standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005A-21-0002 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |