SiTime Corporation Oscillators SIT9003AC-23-25DD-25.00000Y

Description
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9003AC-23-25DD-25.00000YTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V 4-SMD, No Lead

25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9003AC-23-25DD-25.00000YTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-310-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - CD4541BF - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details