The ROS-310-519+ is a surface mount voltage controlled oscillator covering 240 to 305 MHz, designed for wireless communications and cable TV applications. It features a CK605 case style with dimensions of 12.70 mm × 12.70 mm × 4.57 mm. The device provides a typical output power of +6 dBm, operates with a 5 to 7 V supply voltage, and has a tuning sensitivity of 17 MHz/V. Phase noise is specified at -89 dBc/Hz at 1 kHz, -112 dBc/Hz at 10 kHz, -133 dBc/Hz at 100 kHz, and -153 dBc/Hz at 1 MHz. Harmonic suppression exceeds -90 dBc, pulling is ≤0.5 MHz, and pushing is ≤0.7 MHz/V. It is rated for operation from -55°C to 85°C, is aqueous washable, and meets RoHS compliance. Tape and reel packaging is available in 7" and 13" reels.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-310-519+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |