The SiT8945B is a ruggedized LVCMOS oscillator with a frequency range of 115.2 to 137 MHz, designed for high-reliability applications such as avionics and telemetry. It is AEC-Q100 qualified with extended temperature ranges up to -55°C to +125°C and supports industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and low power consumption of 3.8 mA at 1.8 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is a pin-to-pin drop-in replacement for quartz-based XOs and features LVCMOS/LVTTL-compati
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8945BIB13-25EA125.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |