The SiT8945B is a ruggedized LVCMOS oscillator supporting frequencies from 115.2 MHz to 137 MHz with frequency stability as low as ±20 ppm and acceleration sensitivity of 0.1 ppb/g. It operates over ambient temperatures from -55°C to 125°C and is AEC-Q100 qualified for automotive applications. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers low power consumption of 3.8 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device is RoHS and REACH compliant, with a 20-year aging specification of +28 ppm at 85°C.
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8945BI-32-XXEA125.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |