The SiT8945B is an Endura™ series LVCMOS/LVTTL oscillator designed for frequencies between 115.2 MHz and 137 MHz, with operating temperature ranges from -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device offers frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and operates with a supply voltage range of 1.62 V to 3.63 V. It consumes 3.8 mA typical at 1.8 V and is AEC-Q100 qualified for automotive applications. The part is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8945BA-71-18EA133.330000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |