SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BML81-33EA1.510000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1 to 110 MHz LVCMOS oscillator with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is AEC-Q100 qualified with Grade 1 compliance, operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. It features acceleration sensitivity of 0.1 ppb/g, total frequency stability as low as ±20 ppm, and includes standby mode for reduced power consumption. The oscillator supports LVCMOS/LVTTL output, is RoHS and REACH compliant, and meets MIL-STD-883 mechanical shock and vibration standards.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1 to 110 MHz LVCMOS oscillator with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is AEC-Q100 qualified with Grade 1 compliance, operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. It features acceleration sensitivity of 0.1 ppb/g, total frequency stability as low as ±20 ppm, and includes standby mode for reduced power consumption. The oscillator supports LVCMOS/LVTTL output, is RoHS and REACH compliant, and meets MIL-STD-883 mechanical shock and vibration standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BML81-33EA1.510000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BML81-33EA1.510000
LVCMOS Ruggedized Oscillators SiT8944BML81-33EA1.510000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BML81-33EA1.510000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1027-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details