The SiT8944B is a ruggedized LVCMOS oscillator covering 1 to 110 MHz with an extended operating temperature range of -55°C to 125°C. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and AEC-Q100 qualification for Grade 1, 2, and 3. Optional standby mode reduces power consumption to as low as 0.6 µA at 1.8 V. The output is LVCMOS/LVTTL compatible with a 45-55% duty cycle and rise/fall times under 3 ns. It meets MIL-STD-883 and JESD22 environmental standards and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BML22-33EA33.330000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |