SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with extended operating temperature range up to -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features acceleration sensitivity of 0.1 ppb/g, frequency stability as low as ±20 ppm, AEC-Q100 qualification, and low standby current. The output is LVCMOS/LVTTL compatible with 45-55% duty cycle and rise/fall times of 1.3-3 ns depending on supply voltage. It includes an OE/ST pin for output enable or standby control and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BML11-XXNA40.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |