SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BMF71-XXEA16.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and operation over an extended temperature range of -55°C to 125°C. It is AEC-Q100 qualified for automotive use, with acceleration sensitivity of 0.1 ppb/g and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. Typical current consumption is 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device includes standby mode with currents as low as 0.6 µA at 1.8 V and is offered in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and operation over an extended temperature range of -55°C to 125°C. It is AEC-Q100 qualified for automotive use, with acceleration sensitivity of 0.1 ppb/g and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. Typical current consumption is 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device includes standby mode with currents as low as 0.6 µA at 1.8 V and is offered in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BMF71-XXEA16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BMF71-XXEA16.000000
LVCMOS Ruggedized Oscillators SiT8944BMF71-XXEA16.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BMF71-XXEA16.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4625 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details