The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator rated for frequencies from 1 to 110 MHz with extended temperature operation from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and complies with AEC-Q100 Grade 1. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features standby mode for low power and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-82-33EA8.192000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |