The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications. It is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features acceleration sensitivity as low as 0.1 ppb/g, frequency stability as tight as ±20 ppm, and AEC-Q100 qualification for automotive environments. Standby mode reduces current draw to as low as 0.6 μA at 1.8 V. The oscillator is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-81-XXEA64.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |