The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with a total frequency stability as low as ±20 ppm, designed for extreme temperature environments from -55°C to 125°C. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode to extend battery life. The device is AEC-Q100 qualified with acceleration sensitivity of 0.1 ppb/g and supports industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and features LVCMOS/LVTTL output and OE/ST control pins.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-71-33EA4.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |