The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with an extended temperature range of -55°C to 125°C, designed for high-reliability applications. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, with AEC-Q100 qualification for automotive reliability. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V, and includes standby mode to reduce power. It has an acceleration sensitivity of 0.1 ppb/g and total frequency stability as low as ±20 ppm over temperature, voltage, and load. The oscillator features a 20-year aging specification of +28 ppm at 85°C, low jitter of 1.6 to 3.0 ps RMS, and complies with RoHS, REACH, and MIL-STD environmental standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-71-18EA40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |