The SiT8944B is a ruggedized LVCMOS oscillator designed for operation from 1 to 110 MHz with extended temperature range from -55 °C to 125 °C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device offers frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and AEC-Q100 qualification. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It features standby mode for low power operation, LVCMOS/LVTTL-compati
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-33-33NA40.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |