SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BM-28-33NA12.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL-compatible oscillator with a frequency range of 1-110 MHz and an extended operating temperature range of -55°C to 125°C. It is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. It features a low acceleration sensitivity of 0.1 ppb/g and excellent frequency stability as tight as ±20 ppm. The oscillator is AEC-Q100 qualified and includes standby mode for reduced power consumption. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL-compatible oscillator with a frequency range of 1-110 MHz and an extended operating temperature range of -55°C to 125°C. It is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. It features a low acceleration sensitivity of 0.1 ppb/g and excellent frequency stability as tight as ±20 ppm. The oscillator is AEC-Q100 qualified and includes standby mode for reduced power consumption. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BM-28-33NA12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BM-28-33NA12.000000
LVCMOS Ruggedized Oscillators SiT8944BM-28-33NA12.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BM-28-33NA12.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30157-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details