The SiT8944B is a 1-110 MHz LVCMOS oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and smart munitions. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is AEC-Q100 qualified with frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and supports supply voltages of 1.8 V or 2.25-3.63 V. Power consumption is 3.8 mA typical at 1.8 V with standby current as low as 0.6 µA at 1.8 V. It features LVCMOS/LVTTL-compati
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-23-18NA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |