The SiT8944B is a ruggedized LVCMOS oscillator covering 1-110 MHz with extended temperature operation from -55°C to 125°C, AEC-Q100 qualified for automotive applications. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes standby mode to reduce power consumption. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and complies with RoHS and REACH standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-23-18EA33.333333 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |