The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified and available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power operation. It features an acceleration sensitivity of 0.1 ppb/g and meets MIL-STD-883 mechanical shock and vibration standards. RoHS and REACH compliant, it is designed for aerospace and high-reliability applications.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-22-33NA40.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |