The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator spanning 1 to 110 MHz with an extended operating temperature range of -55 °C to 125 °C, designed for high-reliability applications. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode with currents as low as 0.6 µA. It achieves a frequency stability of ±20 ppm and an acceleration sensitivity of 0.1 ppb/g, and is AEC-Q100 Grade 1 qualified with RoHS and REACH compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
MEMS OSC XO 30.000000 MHZ LVCMOS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8944BM-22-33EA30.000000 | 1473-SIT8944BM-22-33EA30.000000TR-ND |
| Product Name | LVCMOS Ruggedized Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 4-SMD, No Lead |
| Frequency | 30 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |