SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BM-22-18EA4.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with stability as tight as ±20 ppm and an extended operating temperature range of -55 °C to 125 °C. It is AEC-Q100 qualified and available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a low-power standby mode. Acceleration sensitivity is rated at 0.1 ppb/g, and it meets MIL-STD-883 mechanical shock and vibration standards. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with stability as tight as ±20 ppm and an extended operating temperature range of -55 °C to 125 °C. It is AEC-Q100 qualified and available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a low-power standby mode. Acceleration sensitivity is rated at 0.1 ppb/g, and it meets MIL-STD-883 mechanical shock and vibration standards. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BM-22-18EA4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BM-22-18EA4.000000
LVCMOS Ruggedized Oscillators SiT8944BM-22-18EA4.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BM-22-18EA4.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4625 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details