The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with a temperature range of -55°C to 125°C, offering frequency stability as low as ±20 ppm and acceleration sensitivity of 0.1 ppb/g. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode to reduce power. The device is AEC-Q100 qualified and available in industry-standard package sizes including 5.0 x 3.2 mm. It features LVCMOS/LVTTL compatible output, RoHS and REACH compliance, and meets MIL-STD-883 mechanical shock and vibration standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-12-33SA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |