The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with an extended operating temperature range of -55°C to 125°C. It is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features a low acceleration sensitivity of 0.1 ppb/g. It meets AEC-Q100 Grade 1 qualification and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-12-33EA19.200000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |