The SiT8944B is a ruggedized LVCMOS oscillator operating from 1 to 110 MHz with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and includes a standby mode to reduce power. The device offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and is AEC-Q100 qualified. It is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-12-18EA28.636360 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |