SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BM-12-18EA19.200000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz, designed for high-reliability applications in extreme environments. It operates over an extended temperature range of -55°C to 125°C and is AEC-Q100 qualified for automotive use. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. It offers excellent frequency stability as tight as ±20 ppm and an acceleration sensitivity of 0.1 ppb/g. The oscillator is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes enable and standby modes for power management and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz, designed for high-reliability applications in extreme environments. It operates over an extended temperature range of -55°C to 125°C and is AEC-Q100 qualified for automotive use. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. It offers excellent frequency stability as tight as ±20 ppm and an acceleration sensitivity of 0.1 ppb/g. The oscillator is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes enable and standby modes for power management and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BM-12-18EA19.200000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BM-12-18EA19.200000
LVCMOS Ruggedized Oscillators SiT8944BM-12-18EA19.200000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BM-12-18EA19.200000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details