The SiT8944B is a ruggedized LVCMOS oscillator covering 1 to 110 MHz with an extended operating temperature range of -55 °C to 125 °C. It is available in industry-standard packages of 2.0 × 1.6, 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes a standby mode for reduced power consumption. It meets AEC-Q100 Grade 1 qualification with acceleration sensitivity of 0.1 ppb/g and frequency stability as tight as ±20 ppm over temperature, voltage, and aging. Output is LVCMOS/LVTTL compatible with a 45% to 55% duty cycle and a rise/fall time of 1.5 ns max at 2.25 V to 3.63 V. It is RoHS compliant and designed for high-reliability applications including avionics and telemetry.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-11-33NA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |