SiT8944B is a ruggedized LVCMOS oscillator spanning 1-110 MHz with an extended operating temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and offers frequency stability as tight as ±20 ppm. The device features acceleration sensitivity of 0.1 ppb/g, standby current as low as 0.6 μA at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with LVCMOS/LVTTL output levels and OE/ST pin controls for output enable and standby mode.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-11-33EA8.192000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |