The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz and an operating temperature range of -55°C to 125°C, designed for high-reliability applications. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, drawing 3.8 mA typical at 1.8 V. Frequency stability is as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. It includes standby mode, AEC-Q100 Grade 1 qualification, and LVCMOS/LVTTL output. Industry-standard packages include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. A 0.1 µF decoupling capacitor is required between Vdd and GND. It is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-11-18SA24.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |