The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with ±20 ppm frequency stability over the extended temperature range of -55°C to 125°C. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V and featuring low standby current. The device meets AEC-Q100 Grade 1 qualification, supports industry-standard packages including 7.0 x 5.0 mm, and demonstrates acceleration sensitivity as low as 0.1 ppb/g. It includes OE and ST pins for output enable and standby control, and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-11-18EA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |