SiT8944B is a ruggedized LVCMOS/LVTTL oscillator covering 1-110 MHz with an extended operating temperature range of -55°C to 125°C. It operates from 1.8 V or 2.25 V to 3.63 V with a typical supply current of 3.8 mA at 1.8 V and includes a standby mode for low power. The device has a frequency stability as tight as ±20 ppm and an acceleration sensitivity of 0.1 ppb/g. It is AEC-Q100 qualified and available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and Pb-free compliance standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BIR33-18EA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |