The SiT8944B is a ruggedized LVCMOS oscillator covering 1-110 MHz with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical current at 1.8 V and 20 MHz, and includes standby mode for low power operation. It achieves acceleration sensitivity as low as 0.1 ppb/g, frequency stability as tight as ±20 ppm, and is AEC-Q100 qualified for automotive-grade durability. Output is LVCMOS/LVTTL compatible with a 45-55% duty cycle and rise/fall times under 3 ns. RoHS, REACH, and Pb-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BIF31-33EA33.330000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |