The SiT8944B is a ruggedized LVCMOS oscillator providing frequencies from 1 to 110 MHz with extended operating temperature range from -55°C to 125°C, suitable for high-reliability applications. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power operation. It features acceleration sensitivity of 0.1 ppb/g and frequency stability as tight as ±20 ppm. The oscillator is AEC-Q100 qualified with Grade 1 temperature range (-55°C to 125°C), RoHS and REACH compliant, and meets MIL-STD-883 mechanical shock and vibration standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BIA71-33EA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |