The SIT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with extended temperature operation from -55°C to 125°C, AEC-Q100 qualification, and low acceleration sensitivity of 0.1 ppb/g. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for power savings. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
MEMS OSC XO 76.000000 MHZ LVCMOS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8944BI-83-33EA76.000000 | 1473-SIT8944BI-83-33EA76.000000TR-ND |
| Product Name | LVCMOS Ruggedized Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 76 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |