The SiT8944B is a ruggedized LVCMOS oscillator covering 1 to 110 MHz with an extended temperature range of -55°C to 125°C, qualified to AEC-Q100 Grade 1. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. The device offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and includes standby mode for low power operation. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-83-33EA60.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |