SiTime Corporation LVCMOS Oscillators SiT8944BI-81-33EA16.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL oscillator with an extended temperature range of -55°C to 125°C, AEC-Q100 qualified, and available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode with current as low as 0.6 μA at 1.8 V. The oscillator offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and meets MIL-STD-883 and JESD22 environmental standards. RoHS and REACH compliant, it is designed for high-reliability applications such as avionics and telemetry.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL oscillator with an extended temperature range of -55°C to 125°C, AEC-Q100 qualified, and available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode with current as low as 0.6 μA at 1.8 V. The oscillator offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and meets MIL-STD-883 and JESD22 environmental standards. RoHS and REACH compliant, it is designed for high-reliability applications such as avionics and telemetry.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8944BI-81-33EA16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8944BI-81-33EA16.000000
LVCMOS Oscillators SiT8944BI-81-33EA16.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BI-81-33EA16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0011.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0110 MHz
Frequency Stability 50 ppm
View Details