The SiT8944B is a ruggedized LVCMOS oscillator for frequencies from 1 to 110 MHz, designed for extreme environments with an operating range of -55°C to 125°C and AEC-Q100 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. Frequency stability is as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. Available in industry-standard packages from 2.0 x 1.6 mm to 7.0 x 5.0 mm, it includes standby mode to reduce power and LVCMOS/LVTTL-compati
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-73-33EA8.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |