SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BI-73-18SA25.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power operation. The device is AEC-Q100 qualified, features acceleration sensitivity of 0.1 ppb/g, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with LVCMOS/LVTTL compatible output and OE/ST pin control for output enable and standby functionality.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power operation. The device is AEC-Q100 qualified, features acceleration sensitivity of 0.1 ppb/g, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with LVCMOS/LVTTL compatible output and OE/ST pin control for output enable and standby functionality.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BI-73-18SA25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BI-73-18SA25.000000
LVCMOS Ruggedized Oscillators SiT8944BI-73-18SA25.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BI-73-18SA25.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details